Amphenol Corporation Circular Connectors - CS3101A-14S-6P CS3101A-14S-6P

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962500-CS3101A-14S-6 P Connector Type: Circular Termination: Solder Contact Material: Brass, Copper Number of Contacts: 6 Gender: Receptacle Length: 37.28 mm Orientation: Straight Contact Plating: Silver Body Material: Aluminium Body Plating: Cadmium Plating: Cadmium, Chromate Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962500-CS3101A-14S-6 P Connector Type: Circular Termination: Solder Contact Material: Brass, Copper Number of Contacts: 6 Gender: Receptacle Length: 37.28 mm Orientation: Straight Contact Plating: Silver Body Material: Aluminium Body Plating: Cadmium Plating: Cadmium, Chromate Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CS3101A-14S-6P - 962500-CS3101A-14S-6P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CS3101A-14S-6P
962500-CS3101A-14S-6P
Circular Connectors - CS3101A-14S-6P 962500-CS3101A-14S-6P
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962500-CS3101A-14S-6 P Connector Type: Circular Termination: Solder Contact Material: Brass, Copper Number of Contacts: 6 Gender: Receptacle Length: 37.28 mm Orientation: Straight Contact Plating: Silver Body Material: Aluminium Body Plating: Cadmium Plating: Cadmium, Chromate Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962500-CS3101A-14S-6P
Connector Type: Circular
Termination: Solder
Contact Material: Brass, Copper
Number of Contacts: 6
Gender: Receptacle
Length: 37.28 mm
Orientation: Straight
Contact Plating: Silver
Body Material: Aluminium
Body Plating: Cadmium
Plating: Cadmium, Chromate
Categories: Circular Connectors
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC

Buy Now
Singapore, Singapore
Electronic Connector
436-CS3101A-14S-6P
Electronic Connector 436-CS3101A-14S-6P
Conn Cylindrical Circular PIN 6 POS Solder ST Cable Mount 6 Terminal 1 Port Product overview: CS3101A-14S-6P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CS3101A-14S-6P can be used for catalog matching and distributor lookup.

Conn Cylindrical Circular PIN 6 POS Solder ST Cable Mount 6 Terminal 1 Port Product overview: CS3101A-14S-6P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CS3101A-14S-6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 962500-CS3101A-14S-6P 436-CS3101A-14S-6P
Product Name Circular Connectors - CS3101A-14S-6P Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data