Amphenol Industrial Circular Connector Receptacle, Size 28, 16 Position, Wall; Product Range Amphenol Industrial CS3100C28-74P

Description
ER 16C 7#8 9#16 PIN RECP WALL
Request a Quote Datasheet
Description
ER 16C 7#8 9#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3100C28-74P - PEI-Genesis
Philadelphia, PA, United States
ER 16C 7#8 9#16 PIN RECP WALL

ER 16C 7#8 9#16 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 28, 16 Position, Wall; Product Range Amphenol Industrial - 96J1271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 16 Position, Wall; Product Range Amphenol Industrial
96J1271
Circular Connector Receptacle, Size 28, 16 Position, Wall; Product Range Amphenol Industrial 96J1271
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 16 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 16 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3100C28-74P 96J1271
Product Name Circular Connector Receptacle, Size 28, 16 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details