Amphenol Industrial Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial CS3100A32-22P-025

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 54 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 54 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial - 96J1268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial
96J1268
Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial 96J1268
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 54 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 54 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1268
Product Name Circular Connector Receptacle, Size 32, 54 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details