Amphenol Industrial Circular Connector Receptacle, Size 28, 12 Position, Wall; Product Range Amphenol Industrial CS3100A28-51P

Description
ER 12C 12#12 PIN RECP WALL
Request a Quote Datasheet
Description
ER 12C 12#12 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3100A28-51P - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#12 PIN RECP WALL

ER 12C 12#12 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 28, 12 Position, Wall; Product Range Amphenol Industrial - 96J1267 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 12 Position, Wall; Product Range Amphenol Industrial
96J1267
Circular Connector Receptacle, Size 28, 12 Position, Wall; Product Range Amphenol Industrial 96J1267
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 12 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 12 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3100A28-51P 96J1267
Product Name Circular Connector Receptacle, Size 28, 12 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details