Amphenol Industrial Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial CS3100A24-67SW

Description
ER 19C 19#12 SKT RECP WALL
Request a Quote Datasheet
Description
ER 19C 19#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3100A24-67SW - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#12 SKT RECP WALL

ER 19C 19#12 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial - 96J1265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial
96J1265
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial 96J1265
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3100A24-67SW 96J1265
Product Name Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details