Amphenol Industrial Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial CS3100A24-67S

Description
ER 19C 19#12 SKT RECP WALL
Request a Quote Datasheet
Description
ER 19C 19#12 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3100A24-67S - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#12 SKT RECP WALL

ER 19C 19#12 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial - 96J1264 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial
96J1264
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial 96J1264
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3100A24-67S 96J1264
Product Name Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190338 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details