Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3100A24-67PW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3100A24-67PW
MIL Spec Connector - MIL-DTL 5015, I CS3100A24-67PW
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CS3100A24-67PW - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#12 PIN RECP WALL

ER 19C 19#12 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial - 96J1263 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial
96J1263
Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial 96J1263
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 19 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3100A24-67PW Amphenol CS3100A24-67PW 96J1263
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 24, 19 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products