Amphenol Industrial Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial CS3100A18-1P

Description
ER 10C 10#16 PIN RECP WALL
Request a Quote Datasheet
Description
ER 10C 10#16 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 10C 10#16 PIN RECP WALL

ER 10C 10#16 PIN RECP WALL

Buy Now
 - Amphenol CS3100A18-1P - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 PIN RECP WALL

ER 10C 10#16 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial - 96J1261 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
96J1261
Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial 96J1261
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Product Range:CS Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CS3100A18-1P Amphenol CS3100A18-1P 96J1261
Product Name Circular Connector Receptacle, Size 18, 10 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers