Amphenol Cables on Demand Pluggable Cables CS-SASMINTOHD-005

Description
26, 36 Position miniSAS HD 4x, miniSAS 4x Plug to Plug 16.40' (5.00m) Black Shielded
Request a Quote Datasheet
Description
26, 36 Position miniSAS HD 4x, miniSAS 4x Plug to Plug 16.40' (5.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3272-CS-SASMINTOHD-005-ND - DigiKey
Thief River Falls, MN, United States
26, 36 Position miniSAS HD 4x, miniSAS 4x Plug to Plug 16.40' (5.00m) Black Shielded

26, 36 Position miniSAS HD 4x, miniSAS 4x Plug to Plug 16.40' (5.00m) Black Shielded

Buy Now Datasheet
Cable Assy, Mini Sas Plug-Hd Plug, 5M; Connector Type A Amphenol Cables On Demand - 37AJ8916 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Sas Plug-Hd Plug, 5M; Connector Type A Amphenol Cables On Demand
37AJ8916
Cable Assy, Mini Sas Plug-Hd Plug, 5M; Connector Type A Amphenol Cables On Demand 37AJ8916
CABLE ASSY, MINI SAS PLUG-HD PLUG, 5M; Connector Type A:Mini SAS Plug; Connector Type B:Mini SAS HD Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

CABLE ASSY, MINI SAS PLUG-HD PLUG, 5M; Connector Type A:Mini SAS Plug; Connector Type B:Mini SAS HD Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CS-SASMINTOHD-005-ND 37AJ8916
Product Name Pluggable Cables Cable Assy, Mini Sas Plug-Hd Plug, 5M; Connector Type A Amphenol Cables On Demand
Product Type SAS Cable
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type Plug to Plug Mini SAS Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG174/U - 4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details