Amphenol Cables on Demand Amphenol CS-SASMINIHD2-003 3m (9.8') External 4x HD Mini-SAS Cable - 4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS HD (SFF-8644) Passive Copper Cable [28 AWG] - 12G SAS 3.0 / iPass+™ HD CS-SASMINIHD2-003

Description
Amphenol 3m (9.8 ft) External 4x HD Mini-SAS to HD Mini-SAS (SFF-8644 to SFF-8644) Cables are thoroughly tested at 12.0 Gbps wire lane speeds prior to shipment; ensuring 100% compatibility with SAS 2.1 and new SAS 3.0 specifications. Amphenol's exclusive Spectra-Strip SKEWCLEAR triple shielded parallel-pair wire guarantees sustained data-rates up to 12.0 Gbps per lane, reduced signal loss and improved cross-talk performance over competing wire technologies. This 4x HD Mini-SAS cable features universal keyed SFF-8644 pull to release lanyard connectors that are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD Mini-SAS cable assemblies are thinner (i.e. 28 AWG) and more flexible than competing HD Mini-SAS products -- providing convenient routing options and improved airflow while exceeding the performance parameters of a thicker grade cable (i.e. 26 AWG). 3m (9.8') length. Also available in 1m (3.3') and 2m (6.6') lengths.
Request a Quote Datasheet
Description
Amphenol 3m (9.8 ft) External 4x HD Mini-SAS to HD Mini-SAS (SFF-8644 to SFF-8644) Cables are thoroughly tested at 12.0 Gbps wire lane speeds prior to shipment; ensuring 100% compatibility with SAS 2.1 and new SAS 3.0 specifications. Amphenol's exclusive Spectra-Strip SKEWCLEAR triple shielded parallel-pair wire guarantees sustained data-rates up to 12.0 Gbps per lane, reduced signal loss and improved cross-talk performance over competing wire technologies. This 4x HD Mini-SAS cable features universal keyed SFF-8644 pull to release lanyard connectors that are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD Mini-SAS cable assemblies are thinner (i.e. 28 AWG) and more flexible than competing HD Mini-SAS products -- providing convenient routing options and improved airflow while exceeding the performance parameters of a thicker grade cable (i.e. 26 AWG). 3m (9.8') length. Also available in 1m (3.3') and 2m (6.6') lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-SASMINIHD2-003 3m (9.8') External 4x HD Mini-SAS Cable - 4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS HD (SFF-8644) Passive Copper Cable [28 AWG] - 12G SAS 3.0 / iPass+™ HD -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-SASMINIHD2-003 3m (9.8') External 4x HD Mini-SAS Cable - 4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS HD (SFF-8644) Passive Copper Cable [28 AWG] - 12G SAS 3.0 / iPass+™ HD
Amphenol CS-SASMINIHD2-003 3m (9.8') External 4x HD Mini-SAS Cable - 4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS HD (SFF-8644) Passive Copper Cable [28 AWG] - 12G SAS 3.0 / iPass+™ HD
Amphenol 3m (9.8 ft) External 4x HD Mini-SAS to HD Mini-SAS (SFF-8644 to SFF-8644) Cables are thoroughly tested at 12.0 Gbps wire lane speeds prior to shipment; ensuring 100% compatibility with SAS 2.1 and new SAS 3.0 specifications. Amphenol's exclusive Spectra-Strip SKEWCLEAR triple shielded parallel-pair wire guarantees sustained data-rates up to 12.0 Gbps per lane, reduced signal loss and improved cross-talk performance over competing wire technologies. This 4x HD Mini-SAS cable features universal keyed SFF-8644 pull to release lanyard connectors that are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD Mini-SAS cable assemblies are thinner (i.e. 28 AWG) and more flexible than competing HD Mini-SAS products -- providing convenient routing options and improved airflow while exceeding the performance parameters of a thicker grade cable (i.e. 26 AWG). 3m (9.8') length. Also available in 1m (3.3') and 2m (6.6') lengths.

Amphenol 3m (9.8 ft) External 4x HD Mini-SAS to HD Mini-SAS (SFF-8644 to SFF-8644) Cables are thoroughly tested at 12.0 Gbps wire lane speeds prior to shipment; ensuring 100% compatibility with SAS 2.1 and new SAS 3.0 specifications. Amphenol's exclusive Spectra-Strip SKEWCLEAR triple shielded parallel-pair wire guarantees sustained data-rates up to 12.0 Gbps per lane, reduced signal loss and improved cross-talk performance over competing wire technologies. This 4x HD Mini-SAS cable features universal keyed SFF-8644 pull to release lanyard connectors that are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD Mini-SAS cable assemblies are thinner (i.e. 28 AWG) and more flexible than competing HD Mini-SAS products -- providing convenient routing options and improved airflow while exceeding the performance parameters of a thicker grade cable (i.e. 26 AWG). 3m (9.8') length. Also available in 1m (3.3') and 2m (6.6') lengths.

Buy Now
Pluggable Cables - 3272-CS-SASMINIHD2-003-ND - DigiKey
Thief River Falls, MN, United States
36 Position miniSAS HD 4x Plug to Plug 9.84' (3.00m) Black Shielded

36 Position miniSAS HD 4x Plug to Plug 9.84' (3.00m) Black Shielded

Buy Now Datasheet
Cable Assy, Mini Sas Hd Plug-Plug, 3M; Connector Type A Amphenol Cables On Demand - 37AJ8912 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Sas Hd Plug-Plug, 3M; Connector Type A Amphenol Cables On Demand
37AJ8912
Cable Assy, Mini Sas Hd Plug-Plug, 3M; Connector Type A Amphenol Cables On Demand 37AJ8912
CABLE ASSY, MINI SAS HD PLUG-PLUG, 3M; Connector Type A:Mini SAS HD Plug; Connector Type B:Mini SAS HD Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

CABLE ASSY, MINI SAS HD PLUG-PLUG, 3M; Connector Type A:Mini SAS HD Plug; Connector Type B:Mini SAS HD Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-SASMINIHD2-003-ND 37AJ8912
Product Name Amphenol CS-SASMINIHD2-003 3m (9.8') External 4x HD Mini-SAS Cable - 4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS HD (SFF-8644) Passive Copper Cable [28 AWG] - 12G SAS 3.0 / iPass+™ HD Pluggable Cables Cable Assy, Mini Sas Hd Plug-Plug, 3M; Connector Type A Amphenol Cables On Demand
Product Type SAS Cable; Patch; SCSI SAS Cable
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type DIN / Mini-DIN miniSAS HD 4x Mini SAS HD Plug
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details