Amphenol Cables on Demand Amphenol CS-DSSMDB9MM0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 50ft CS-DSSMDB9MM0-050

Description
Buy 50ft Amphenol CS-DSSMDB9MM0-050 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50ft Amphenol CS-DSSMDB9MM0-050 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSSMDB9MM0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 50ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSSMDB9MM0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 50ft
Amphenol CS-DSSMDB9MM0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 50ft
Buy 50ft Amphenol CS-DSSMDB9MM0-050 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50ft Amphenol CS-DSSMDB9MM0-050 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSSMDB9MM0-050-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 50.00' (15.24m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 50.00' (15.24m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, D Sub 9P Plug-Plug, 50Ft; Connector Type A Amphenol Cables On Demand - 49AC6992 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 9P Plug-Plug, 50Ft; Connector Type A Amphenol Cables On Demand
49AC6992
Comp Cable, D Sub 9P Plug-Plug, 50Ft; Connector Type A Amphenol Cables On Demand 49AC6992
COMP CABLE, D SUB 9P PLUG-PLUG, 50FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 9P PLUG-PLUG, 50FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSSMDB9MM0-050-ND 49AC6992
Product Name Amphenol CS-DSSMDB9MM0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 50ft D-Sub Cables Comp Cable, D Sub 9P Plug-Plug, 50Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details