Amphenol Cables on Demand Amphenol CS-DSSMDB9MM0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 5ft CS-DSSMDB9MM0-005

Description
Buy 5ft Amphenol CS-DSSMDB9MM0-005 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSSMDB9MM0-005 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSSMDB9MM0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSSMDB9MM0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 5ft
Amphenol CS-DSSMDB9MM0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 5ft
Buy 5ft Amphenol CS-DSSMDB9MM0-005 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSSMDB9MM0-005 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSSMDB9MM0-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 5.00' (1.52m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 5.00' (1.52m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Computer Cable, Dsub 9 Plug/plug, 5 ; Connector Type A Amphenol Cables On Demand - 77Y9526 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Dsub 9 Plug/plug, 5 ; Connector Type A Amphenol Cables On Demand
77Y9526
Computer Cable, Dsub 9 Plug/plug, 5 ; Connector Type A Amphenol Cables On Demand 77Y9526
COMPUTER CABLE, DSUB 9 PLUG/PLUG, 5 ; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, DSUB 9 PLUG/PLUG, 5 ; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CS-DSSMDB9MM0-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSSMDB9MM0-005
Cable Assemblies - D-Sub Cables CS-DSSMDB9MM0-005
CABLE ASSY DB09 SHLD GRAY 1.52M

CABLE ASSY DB09 SHLD GRAY 1.52M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSSMDB9MM0-005-ND 77Y9526 CS-DSSMDB9MM0-005
Product Name Amphenol CS-DSSMDB9MM0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Male 5ft D-Sub Cables Computer Cable, Dsub 9 Plug/plug, 5 ; Connector Type A Amphenol Cables On Demand Cable Assemblies - D-Sub Cables
Product Type Patch
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm) 5 ft (15.24 dm)
Connector Type DB9; DIN / Mini-DIN Plug, Male Pins D Sub 9 Position Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details