Amphenol Cables on Demand Amphenol CS-DSSMDB9MF0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 50ft CS-DSSMDB9MF0-050

Description
Buy 50ft Amphenol CS-DSSMDB9MF0-050 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50ft Amphenol CS-DSSMDB9MF0-050 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSSMDB9MF0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 50ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSSMDB9MF0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 50ft
Amphenol CS-DSSMDB9MF0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 50ft
Buy 50ft Amphenol CS-DSSMDB9MF0-050 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50ft Amphenol CS-DSSMDB9MF0-050 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSSMDB9MF0-050-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Standard 9Pin D-Sub, Molded Male/female, 50Ft Amphenol Cables On Demand - 49AC6989 - Newark, An Avnet Company
Chicago, IL, United States
Standard 9Pin D-Sub, Molded Male/female, 50Ft Amphenol Cables On Demand
49AC6989
Standard 9Pin D-Sub, Molded Male/female, 50Ft Amphenol Cables On Demand 49AC6989
STANDARD 9PIN D-SUB, MOLDED MALE/FEMALE, 50FT

STANDARD 9PIN D-SUB, MOLDED MALE/FEMALE, 50FT

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSSMDB9MF0-050-ND 49AC6989
Product Name Amphenol CS-DSSMDB9MF0-050 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 50ft D-Sub Cables Standard 9Pin D-Sub, Molded Male/female, 50Ft Amphenol Cables On Demand
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details