Amphenol Cables on Demand Amphenol CS-DSSMDB9MF0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 5ft CS-DSSMDB9MF0-005

Description
Buy 5ft Amphenol CS-DSSMDB9MF0-005 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSSMDB9MF0-005 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSSMDB9MF0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSSMDB9MF0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 5ft
Amphenol CS-DSSMDB9MF0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 5ft
Buy 5ft Amphenol CS-DSSMDB9MF0-005 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSSMDB9MF0-005 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB9 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSSMDB9MF0-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Computer Cable, Dsub 9 Plug/rcpt, 5 ; Connector Type A Amphenol Cables On Demand - 77Y9525 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Dsub 9 Plug/rcpt, 5 ; Connector Type A Amphenol Cables On Demand
77Y9525
Computer Cable, Dsub 9 Plug/rcpt, 5 ; Connector Type A Amphenol Cables On Demand 77Y9525
COMPUTER CABLE, DSUB 9 PLUG/RCPT, 5 ; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, DSUB 9 PLUG/RCPT, 5 ; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 86546737 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
86546737
Cable for Computer Nework Etc… 86546737
CABLE, DSUB, 9 PLUG/RCPT, 5 FEET, GREY, 26AWG. FREE 2 YEAR RADWELL WARRANTY

CABLE, DSUB, 9 PLUG/RCPT, 5 FEET, GREY, 26AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - D-Sub Cables - CS-DSSMDB9MF0-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSSMDB9MF0-005
Cable Assemblies - D-Sub Cables CS-DSSMDB9MF0-005
CABLE ASSY DB09 SHLD GRAY 1.52M

CABLE ASSY DB09 SHLD GRAY 1.52M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSSMDB9MF0-005-ND 77Y9525 86546737 CS-DSSMDB9MF0-005
Product Name Amphenol CS-DSSMDB9MF0-005 9-Pin (DB9) Standard Shielded D-Sub Cable - Male / Female 5ft D-Sub Cables Computer Cable, Dsub 9 Plug/rcpt, 5 ; Connector Type A Amphenol Cables On Demand Cable for Computer Nework Etc… Cable Assemblies - D-Sub Cables
Product Type Patch
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm) 5 ft (15.24 dm)
Connector Type DB9; DIN / Mini-DIN Receptacle, Female Sockets D Sub 9 Position Plug
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details