Buy 2.5ft Amphenol CS-DSSMDB37MM-002.5 Cables Direct from the Factory at Cables on Demand. Amphenol 37-pin (DB37) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB37 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB37 37POS SHLD 2.50'
STANDARD 37 PIN D-SUB, MOLDED MALE/MALE, 2.5FT
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSSMDB37MM-002.5-ND | 49AC6983 | |
| Product Name | Amphenol CS-DSSMDB37MM-002.5 37-Pin (DB37) Standard Shielded D-Sub Cable - Male / Male 2.5ft | D-Sub Cables | Standard 37 Pin D-Sub, Molded Male/male, 2.5Ft Amphenol Cables On Demand |
| Product Type | Patch |