Buy 10ft Amphenol CS-DSSMDB37MF-010 Cables Direct from the Factory at Cables on Demand. Amphenol 37-pin (DB37) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB37 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB37 37POS SHLD
STANDARD 37 PIN D-SUB, MOLDED MALE/FEMALE, 10FT
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSSMDB37MF-010-ND | 49AC6981 | |
| Product Name | Amphenol CS-DSSMDB37MF-010 37-Pin (DB37) Standard Shielded D-Sub Cable - Male / Female 10ft | D-Sub Cables | Standard 37 Pin D-Sub, Molded Male/female, 10Ft Amphenol Cables On Demand |
| Product Type | Patch |