Buy 25ft Amphenol CS-DSSMDB25MF-025 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB25 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB25 25POS SHLD
(DB25) Standard Shielded D-Sub
Std 25 Pin D-Sub, Molded Male/Female, 25ft
| Amphenol Cables on Demand | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSSMDB25MF-025-ND | CS-DSSMDB25MF-025 | 38AC3448 | |
| Product Name | Amphenol CS-DSSMDB25MF-025 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Female 25ft | D-Sub Cables | (DB25) Standard Shielded D-Sub | Std 25 Pin D-Sub, Molded Male/female, 25Ft Amphenol Cables On Demand |
| Product Type | Patch |