Amphenol Cables on Demand Amphenol CS-DSPMHD15MM-012 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Male 12ft CS-DSPMHD15MM-012

Description
Buy 12ft Amphenol CS-DSPMHD15MM-012 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Male Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 12ft Amphenol CS-DSPMHD15MM-012 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Male Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMHD15MM-012 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Male 12ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMHD15MM-012 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Male 12ft
Amphenol CS-DSPMHD15MM-012 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Male 12ft
Buy 12ft Amphenol CS-DSPMHD15MM-012 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Male Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 12ft Amphenol CS-DSPMHD15MM-012 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Male Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSPMHD15MM-012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB15, HD15 Gray, Individual (Round) 12.00' (3.66m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB15, HD15 Gray, Individual (Round) 12.00' (3.66m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assy, Hd-Db 15P Plug-Plug, 12Ft; Connector Type A Amphenol Cables On Demand - 72AJ8185 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hd-Db 15P Plug-Plug, 12Ft; Connector Type A Amphenol Cables On Demand
72AJ8185
Cable Assy, Hd-Db 15P Plug-Plug, 12Ft; Connector Type A Amphenol Cables On Demand 72AJ8185
CABLE ASSY, HD-DB 15P PLUG-PLUG, 12FT; Connector Type A:HD-D Sub 15 Position Plug; Connector Type B:HD-D Sub 15 Position Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HD-DB 15P PLUG-PLUG, 12FT; Connector Type A:HD-D Sub 15 Position Plug; Connector Type B:HD-D Sub 15 Position Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMHD15MM-012-ND 72AJ8185
Product Name Amphenol CS-DSPMHD15MM-012 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Male 12ft D-Sub Cables Cable Assy, Hd-Db 15P Plug-Plug, 12Ft; Connector Type A Amphenol Cables On Demand
Application Medical
Product Type Patch; Serial
Cable Shielding Braid
Cable Length 12 ft (36.58 dm) 12 ft (36.58 dm) 12.14 ft (37 dm)
Unlock Full Specs
to access all available technical data

Similar Products