Buy 6ft Amphenol CS-DSPMHD15MM-006 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Male Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY HD15 15POS SHLD 6.00'
CABLE, HD15M/M DBL SHLD 6 (NOT FOR VGA)
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSPMHD15MM-006-ND | 49AC6961 | |
| Product Name | Amphenol CS-DSPMHD15MM-006 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Male 6ft | D-Sub Cables | Cable, Hd15M/m Dbl Shld 6 (Not For Vga) Amphenol Cables On Demand |
| Application | Medical | ||
| Product Type | Patch; Serial | VGA Cable | |
| Cable Shielding | Braid | ||
| Cable Length | 6 ft (18.29 dm) | 6 ft (18.29 dm) |