Amphenol Cables on Demand Amphenol CS-DSPMHD15MF-002.5 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 2.5ft CS-DSPMHD15MF-002.5

Description
Buy 2.5ft Amphenol CS-DSPMHD15MF-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Female Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male and HD15 female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2.5ft Amphenol CS-DSPMHD15MF-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Female Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male and HD15 female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMHD15MF-002.5 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 2.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMHD15MF-002.5 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 2.5ft
Amphenol CS-DSPMHD15MF-002.5 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 2.5ft
Buy 2.5ft Amphenol CS-DSPMHD15MF-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Female Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male and HD15 female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2.5ft Amphenol CS-DSPMHD15MF-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Female Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male and HD15 female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSPMHD15MF-002.5-ND - DigiKey
Thief River Falls, MN, United States
CABLE, HD15M/F DBL SHLD 2.5 (NOT

CABLE, HD15M/F DBL SHLD 2.5 (NOT

Buy Now Datasheet
Cable, Hd15M/f Dbl Shld 2.5 (Not For Vga) Amphenol Cables On Demand - 92Y5036 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hd15M/f Dbl Shld 2.5 (Not For Vga) Amphenol Cables On Demand
92Y5036
Cable, Hd15M/f Dbl Shld 2.5 (Not For Vga) Amphenol Cables On Demand 92Y5036
CABLE, HD15M/F DBL SHLD 2.5 (Not for VGA)

CABLE, HD15M/F DBL SHLD 2.5 (Not for VGA)

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMHD15MF-002.5-ND 92Y5036
Product Name Amphenol CS-DSPMHD15MF-002.5 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 2.5ft D-Sub Cables Cable, Hd15M/f Dbl Shld 2.5 (Not For Vga) Amphenol Cables On Demand
Application Medical
Product Type Patch; Serial VGA Cable
Cable Shielding Braid
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
D-Sub Cables - A7OOB-1506M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details