Amphenol Cables on Demand Amphenol CS-DSPMDB25MM-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 50ft CS-DSPMDB25MM-050

Description
Buy 50ft Amphenol CS-DSPMDB25MM-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 50ft Amphenol CS-DSPMDB25MM-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMDB25MM-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 50ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMDB25MM-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 50ft
Amphenol CS-DSPMDB25MM-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 50ft
Buy 50ft Amphenol CS-DSPMDB25MM-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50ft Amphenol CS-DSPMDB25MM-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-DSPMDB25MM-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 50ft
Application Medical
Product Type Patch; Serial
Cable Shielding Braid
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NG360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details