Amphenol Cables on Demand Amphenol CS-DSPMDB25MM-005 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 5ft CS-DSPMDB25MM-005

Description
Buy 5ft Amphenol CS-DSPMDB25MM-005 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSPMDB25MM-005 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMDB25MM-005 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMDB25MM-005 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 5ft
Amphenol CS-DSPMDB25MM-005 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 5ft
Buy 5ft Amphenol CS-DSPMDB25MM-005 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSPMDB25MM-005 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSPMDB25MM-005-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB25M/M DBL SHLD 5'

CABLE, DB25M/M DBL SHLD 5'

Buy Now Datasheet
Cable, Db25M/m Dbl Shld 5 Amphenol Cables On Demand - 84Y9492 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db25M/m Dbl Shld 5 Amphenol Cables On Demand
84Y9492
Cable, Db25M/m Dbl Shld 5 Amphenol Cables On Demand 84Y9492
CABLE, DB25M/M DBL SHLD 5

CABLE, DB25M/M DBL SHLD 5

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMDB25MM-005-ND 84Y9492
Product Name Amphenol CS-DSPMDB25MM-005 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 5ft D-Sub Cables Cable, Db25M/m Dbl Shld 5 Amphenol Cables On Demand
Application Medical
Product Type Patch; Serial
Cable Shielding Braid
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6854A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details