Amphenol Cables on Demand Amphenol CS-DSPMDB25MF-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 50 ft CS-DSPMDB25MF-050

Description
Buy 50 ft Amphenol CS-DSPMDB25MF-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50 ft Amphenol CS-DSPMDB25MF-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMDB25MF-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 50 ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMDB25MF-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 50 ft
Amphenol CS-DSPMDB25MF-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 50 ft
Buy 50 ft Amphenol CS-DSPMDB25MF-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50 ft Amphenol CS-DSPMDB25MF-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSPMDB25MF-050-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB25 25POS SHLD

CABLE ASSY DB25 25POS SHLD

Buy Now Datasheet
Cable, Db25M/f Dbl Shld 50 Amphenol Cables On Demand - 49AC6939 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db25M/f Dbl Shld 50 Amphenol Cables On Demand
49AC6939
Cable, Db25M/f Dbl Shld 50 Amphenol Cables On Demand 49AC6939
CABLE, DB25M/F DBL SHLD 50

CABLE, DB25M/F DBL SHLD 50

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMDB25MF-050-ND 49AC6939
Product Name Amphenol CS-DSPMDB25MF-050 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 50 ft D-Sub Cables Cable, Db25M/f Dbl Shld 50 Amphenol Cables On Demand
Application Medical
Product Type Patch; Serial
Cable Shielding Braid
Cable Length 50 ft (152 dm) 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details