Amphenol Cables on Demand Amphenol CS-DSPMDB25MF-012 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 12ft CS-DSPMDB25MF-012

Description
Buy 12ft Amphenol CS-DSPMDB25MF-012 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 12ft Amphenol CS-DSPMDB25MF-012 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMDB25MF-012 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 12ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMDB25MF-012 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 12ft
Amphenol CS-DSPMDB25MF-012 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 12ft
Buy 12ft Amphenol CS-DSPMDB25MF-012 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 12ft Amphenol CS-DSPMDB25MF-012 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSPMDB25MF-012-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB25M/F DBL SHLD 12'

CABLE, DB25M/F DBL SHLD 12'

Buy Now Datasheet
Cable, Db25M/f Dbl Shld 12 Amphenol Cables On Demand - 49AC6936 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db25M/f Dbl Shld 12 Amphenol Cables On Demand
49AC6936
Cable, Db25M/f Dbl Shld 12 Amphenol Cables On Demand 49AC6936
CABLE, DB25M/F DBL SHLD 12

CABLE, DB25M/F DBL SHLD 12

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMDB25MF-012-ND 49AC6936
Product Name Amphenol CS-DSPMDB25MF-012 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 12ft D-Sub Cables Cable, Db25M/f Dbl Shld 12 Amphenol Cables On Demand
Application Medical
Product Type Patch; Serial
Cable Shielding Braid
Cable Length 12 ft (36.58 dm) 12 ft (36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 22 AWG Cable Assembly, 150mm, double-end, Jackscrews - M80-FC11605F1-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Female BNC Breakout to X100W2 Mini-Hooks - 1001W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details