CABLE ASSY DB9 9POS SHLD 10.00'
Buy 10ft Amphenol CS-DSPMDB09MM-010 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
| DigiKey | Amphenol Cables on Demand | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSPMDB09MM-010-ND | |
| Product Name | D-Sub Cables | Amphenol CS-DSPMDB09MM-010 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 10ft |
| Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) |
| Connector Type | Plug, Male Pins | DB9; DIN / Mini-DIN |
| Application | Medical | |
| Product Type | Patch; Serial |