Amphenol Corporation D-Sub Cables CS-DSPMDB09MM-002.5

Description
CABLE, DB9M/M DBL SHLD 2.5'
Request a Quote Datasheet
Description
CABLE, DB9M/M DBL SHLD 2.5'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 3272-CS-DSPMDB09MM-002.5-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB9M/M DBL SHLD 2.5'

CABLE, DB9M/M DBL SHLD 2.5'

Buy Now Datasheet
Amphenol CS-DSPMDB09MM-002.5 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 2.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMDB09MM-002.5 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 2.5ft
Amphenol CS-DSPMDB09MM-002.5 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 2.5ft
Buy 2.5ft Amphenol CS-DSPMDB09MM-002.5 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2.5ft Amphenol CS-DSPMDB09MM-002.5 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMDB09MM-002.5-ND
Product Name D-Sub Cables Amphenol CS-DSPMDB09MM-002.5 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 2.5ft
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Connector Type Plug, Male Pins DB9; DIN / Mini-DIN
Application Medical
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details