Buy 15ft Amphenol CS-DSPMDB09MF-015 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Premium Male/Female Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB9 9POS SHLD 15.00'
CABLE, DB9M/F DBL SHLD 15
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSPMDB09MF-015-ND | 49AC6928 | |
| Product Name | Amphenol CS-DSPMDB09MF-015 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Female 15ft | D-Sub Cables | Cable, Db9M/f Dbl Shld 15 Amphenol Cables On Demand |
| Application | Medical | ||
| Product Type | Patch; Serial | ||
| Cable Shielding | Braid | ||
| Cable Length | 15 ft (45.72 dm) | 15 ft (45.72 dm) |