Amphenol Cables on Demand D-Sub Cables CS-DSNULW29MF-050

Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 3272-CS-DSNULW29MF-050-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assy, Db 9P Plug-Rcpt, 50Ft; Connector Type A Amphenol Cables On Demand - 72AJ8183 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Db 9P Plug-Rcpt, 50Ft; Connector Type A Amphenol Cables On Demand
72AJ8183
Cable Assy, Db 9P Plug-Rcpt, 50Ft; Connector Type A Amphenol Cables On Demand 72AJ8183
CABLE ASSY, DB 9P PLUG-RCPT, 50FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSY, DB 9P PLUG-RCPT, 50FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSNULW29MF-050-ND 72AJ8183
Product Name D-Sub Cables Cable Assy, Db 9P Plug-Rcpt, 50Ft; Connector Type A Amphenol Cables On Demand
Cable Length 50 ft (152 dm) 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details