Amphenol Cables on Demand D-Sub Cables CS-DSNULW29FF-025

Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded
Request a Quote Datasheet
Description
D-Sub Cable Assembly DB09 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 3272-CS-DSNULW29FF-025-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Cable Assy, Db 9P Rcpt-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand - 72AJ8181 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Db 9P Rcpt-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand
72AJ8181
Cable Assy, Db 9P Rcpt-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand 72AJ8181
CABLE ASSY, DB 9P RCPT-RCPT, 25FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSY, DB 9P RCPT-RCPT, 25FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSNULW29FF-025-ND 72AJ8181
Product Name D-Sub Cables Cable Assy, Db 9P Rcpt-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL1 Mini-Hooks - 1050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details