D-Sub Cable Assembly DB09 Gray, Individual (Round) 10.00' (3.05m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded
CABLE ASSY, DB 9P RCPT-RCPT, 10FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSNULW29FF-010-ND | 72AJ8180 |
| Product Name | D-Sub Cables | Cable Assy, Db 9P Rcpt-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand |
| Cable Length | 10 ft (30.48 dm) | 10.01 ft (30.5 dm) |