Amphenol Cables on Demand Amphenol CS-DSNULW19MF-010 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 10ft CS-DSNULW19MF-010

Description
Buy 10ft Amphenol CS-DSNULW19MF-010 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CS-DSNULW19MF-010 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSNULW19MF-010 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSNULW19MF-010 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 10ft
Amphenol CS-DSNULW19MF-010 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 10ft
Buy 10ft Amphenol CS-DSNULW19MF-010 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CS-DSNULW19MF-010 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSNULW19MF-010-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB9M/F NULL MDM 10'

CABLE, DB9M/F NULL MDM 10'

Buy Now Datasheet
Cable, Db9M/f Null Mdm 10 Amphenol Cables On Demand - 49AC6921 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db9M/f Null Mdm 10 Amphenol Cables On Demand
49AC6921
Cable, Db9M/f Null Mdm 10 Amphenol Cables On Demand 49AC6921
CABLE, DB9M/F NULL MDM 10

CABLE, DB9M/F NULL MDM 10

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSNULW19MF-010-ND 49AC6921
Product Name Amphenol CS-DSNULW19MF-010 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 10ft D-Sub Cables Cable, Db9M/f Null Mdm 10 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Connector Type DB9; DIN / Mini-DIN Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details