Amphenol Cables on Demand Amphenol CS-DSNULW19FF-005 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 5ft CS-DSNULW19FF-005

Description
Buy 5ft Amphenol CS-DSNULW19FF-005 Cables Direct from the Factory at Cables on Demand. DB9 Female to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSNULW19FF-005 Cables Direct from the Factory at Cables on Demand. DB9 Female to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSNULW19FF-005 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSNULW19FF-005 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 5ft
Amphenol CS-DSNULW19FF-005 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 5ft
Buy 5ft Amphenol CS-DSNULW19FF-005 Cables Direct from the Factory at Cables on Demand. DB9 Female to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSNULW19FF-005 Cables Direct from the Factory at Cables on Demand. DB9 Female to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSNULW19FF-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Cable Assy, 9P Db Rcpt-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand - 49AC6919 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 9P Db Rcpt-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand
49AC6919
Cable Assy, 9P Db Rcpt-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand 49AC6919
CABLE ASSY, 9P DB RCPT-RCPT, 5FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:

CABLE ASSY, 9P DB RCPT-RCPT, 5FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSNULW19FF-005-ND 49AC6919
Product Name Amphenol CS-DSNULW19FF-005 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 5ft D-Sub Cables Cable Assy, 9P Db Rcpt-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.92 ft (15 dm)
Connector Type DB9; DIN / Mini-DIN Receptacle, Female Sockets D Sub 9 Position Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details