Buy 10ft Amphenol CS-DSNL4259MF-010 Cables Direct from the Factory at Cables on Demand. DB25 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB25 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB9 9POS SHLD 10.00'
CABLE,DB25M/DB9F NULL MDM 10
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSNL4259MF-010-ND | 49AC6918 | |
| Product Name | Amphenol CS-DSNL4259MF-010 DB25 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 10ft | D-Sub Cables | Cable,db25M/db9F Null Mdm 10 Amphenol Cables On Demand |
| Product Type | Patch; Serial | ||
| Cable Shielding | Foil | ||
| Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) | |
| Connector Type | DB9; DB25; DIN / Mini-DIN | DB25; Receptacle, Female Sockets |