Amphenol Cables on Demand Amphenol CS-DSNL4259MF-005 DB25 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 5ft CS-DSNL4259MF-005

Description
Buy 5ft Amphenol CS-DSNL4259MF-005 Cables Direct from the Factory at Cables on Demand. DB25 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB25 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSNL4259MF-005 Cables Direct from the Factory at Cables on Demand. DB25 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB25 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSNL4259MF-005 DB25 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSNL4259MF-005 DB25 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 5ft
Amphenol CS-DSNL4259MF-005 DB25 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 5ft
Buy 5ft Amphenol CS-DSNL4259MF-005 Cables Direct from the Factory at Cables on Demand. DB25 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB25 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSNL4259MF-005 Cables Direct from the Factory at Cables on Demand. DB25 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB25 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSNL4259MF-005-ND - DigiKey
Thief River Falls, MN, United States
CABLE,DB25M/DB9F NULL MDM 5'

CABLE,DB25M/DB9F NULL MDM 5'

Buy Now Datasheet
Cable,db25M/db9F Null Mdm 5 Amphenol Cables On Demand - 49AC6917 - Newark, An Avnet Company
Chicago, IL, United States
Cable,db25M/db9F Null Mdm 5 Amphenol Cables On Demand
49AC6917
Cable,db25M/db9F Null Mdm 5 Amphenol Cables On Demand 49AC6917
CABLE,DB25M/DB9F NULL MDM 5

CABLE,DB25M/DB9F NULL MDM 5

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSNL4259MF-005-ND 49AC6917
Product Name Amphenol CS-DSNL4259MF-005 DB25 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 5ft D-Sub Cables Cable,db25M/db9F Null Mdm 5 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm)
Connector Type DB9; DB25; DIN / Mini-DIN DB25; Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NB1350 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D connector
View Details