Buy 25ft Amphenol CS-DSLSZH9MM0-025 Cables Direct from the Factory at Cables on Demand. Amphenol 9-pin (DB9) Low Smoke Zero Halogen D-Sub cables protect your personnel and equipment from the harmful environmental effects of wire combustion, such as toxic and corrosive PVC based fumes. Double shielded LSZH cable design features 24 AWG data-grade wire, pre-terminated to DB9 male d-sub connectors enclosed in an Aluminum cage for added interference rejection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB9 9POS SHLD 25.00'
CABLE,9 PIN D-SUB M/M LS0H-25
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSLSZH9MM0-025-ND | 49AC6916 | |
| Product Name | Amphenol CS-DSLSZH9MM0-025 9-Pin (DB9) LSZH Low Smoke D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft | D-Sub Cables | Cable,9 Pin D-Sub M/m Ls0H-25 Amphenol Cables On Demand |
| Product Type | Patch | ||
| Cable Shielding | Braid | ||
| Cable Length | 25 ft (76.2 dm) | 25 ft (76.2 dm) |