CABLE ASSY DB25 25POS SHLD
Buy 15ft Amphenol CS-DSLSZH25MM-015 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Low Smoke Zero Halogen D-Sub cables protect your personnel and equipment from the harmful environmental effects of wire combustion, such as toxic and corrosive PVC based fumes. Double shielded LSZH cable design features 24 AWG data-grade wire, pre-terminated to DB25 male and female d-sub connectors enclosed in an Aluminum cage for added interference rejection. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
| DigiKey | Amphenol Cables on Demand | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSLSZH25MM-015-ND | |
| Product Name | D-Sub Cables | Amphenol CS-DSLSZH25MM-015 25-Pin (DB25) LSZH Low Smoke D-Sub Cable - Double Shielded + EMI Cage - Male / Male 15ft |
| Cable Length | 15 ft (45.72 dm) | 15 ft (45.72 dm) |
| Connector Type | DB25; Plug, Male Pins | DB25; DIN / Mini-DIN |
| Product Type | Patch |