Amphenol Cables on Demand Amphenol CS-DSDMDB50MM-025 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 25ft CS-DSDMDB50MM-025

Description
Buy 25ft Amphenol CS-DSDMDB50MM-025 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CS-DSDMDB50MM-025 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB50MM-025 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB50MM-025 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 25ft
Amphenol CS-DSDMDB50MM-025 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 25ft
Buy 25ft Amphenol CS-DSDMDB50MM-025 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSDMDB50MM-025 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB50MM-025-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB50 M/M MOLDED 25'

CABLE, DB50 M/M MOLDED 25'

Buy Now Datasheet
Cable, Db50 M/m Molded 25 Amphenol Cables On Demand - 49AC6903 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db50 M/m Molded 25 Amphenol Cables On Demand
49AC6903
Cable, Db50 M/m Molded 25 Amphenol Cables On Demand 49AC6903
CABLE, DB50 M/M MOLDED 25

CABLE, DB50 M/M MOLDED 25

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB50MM-025-ND 49AC6903
Product Name Amphenol CS-DSDMDB50MM-025 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 25ft D-Sub Cables Cable, Db50 M/m Molded 25 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Connector Type DB50; DIN / Mini-DIN DB50; Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details