Amphenol Cables on Demand Amphenol CS-DSDMDB50MF-050 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 50ft CS-DSDMDB50MF-050

Description
Buy 50ft Amphenol CS-DSDMDB50MF-050 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50ft Amphenol CS-DSDMDB50MF-050 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB50MF-050 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 50ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB50MF-050 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 50ft
Amphenol CS-DSDMDB50MF-050 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 50ft
Buy 50ft Amphenol CS-DSDMDB50MF-050 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50ft Amphenol CS-DSDMDB50MF-050 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB50MF-050-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB50 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, D Sub 50P Plug-Rcpt, 50Ft; Connector Type A Amphenol Cables On Demand - 49AC6898 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 50P Plug-Rcpt, 50Ft; Connector Type A Amphenol Cables On Demand
49AC6898
Comp Cable, D Sub 50P Plug-Rcpt, 50Ft; Connector Type A Amphenol Cables On Demand 49AC6898
COMP CABLE, D SUB 50P PLUG-RCPT, 50FT; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 50P PLUG-RCPT, 50FT; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB50MF-050-ND 49AC6898
Product Name Amphenol CS-DSDMDB50MF-050 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 50ft D-Sub Cables Comp Cable, D Sub 50P Plug-Rcpt, 50Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 50 ft (152 dm) 50 ft (152 dm) 50 ft (152 dm)
Connector Type DB50; DIN / Mini-DIN DB50; Receptacle, Female Sockets D Sub 50 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details