Amphenol Cables on Demand Amphenol CS-DSDMDB50MF-010 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft CS-DSDMDB50MF-010

Description
Buy 10ft Amphenol CS-DSDMDB50MF-010 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CS-DSDMDB50MF-010 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB50MF-010 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB50MF-010 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft
Amphenol CS-DSDMDB50MF-010 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft
Buy 10ft Amphenol CS-DSDMDB50MF-010 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CS-DSDMDB50MF-010 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB50MF-010-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB50 Gray, Individual (Round) 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, D Sub 50P Plug-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand - 49AC6895 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 50P Plug-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand
49AC6895
Comp Cable, D Sub 50P Plug-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand 49AC6895
COMP CABLE, D SUB 50P PLUG-RCPT, 10FT; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 50P PLUG-RCPT, 10FT; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB50MF-010-ND 49AC6895
Product Name Amphenol CS-DSDMDB50MF-010 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft D-Sub Cables Comp Cable, D Sub 50P Plug-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Connector Type DB50; DIN / Mini-DIN DB50; Receptacle, Female Sockets D Sub 50 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details