Amphenol Cables on Demand Amphenol CS-DSDMDB50MF-002.5 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft CS-DSDMDB50MF-002.5

Description
Buy 2.5ft Amphenol CS-DSDMDB50MF-002.5 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2.5ft Amphenol CS-DSDMDB50MF-002.5 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB50MF-002.5 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB50MF-002.5 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft
Amphenol CS-DSDMDB50MF-002.5 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft
Buy 2.5ft Amphenol CS-DSDMDB50MF-002.5 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2.5ft Amphenol CS-DSDMDB50MF-002.5 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB50MF-002.5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB50 Gray, Individual (Round) 2.50' (762.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 2.50' (762.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, D Sub 50P Plug-Rcpt, 2.5Ft; Connector Type A Amphenol Cables On Demand - 49AC6893 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 50P Plug-Rcpt, 2.5Ft; Connector Type A Amphenol Cables On Demand
49AC6893
Comp Cable, D Sub 50P Plug-Rcpt, 2.5Ft; Connector Type A Amphenol Cables On Demand 49AC6893
COMP CABLE, D SUB 50P PLUG-RCPT, 2.5FT; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 50P PLUG-RCPT, 2.5FT; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB50MF-002.5-ND 49AC6893
Product Name Amphenol CS-DSDMDB50MF-002.5 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft D-Sub Cables Comp Cable, D Sub 50P Plug-Rcpt, 2.5Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Connector Type DB50; DIN / Mini-DIN DB50; Receptacle, Female Sockets D Sub 50 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details