Buy 15ft Amphenol CS-DSDMDB37MF-015 Cables Direct from the Factory at Cables on Demand. 37-pin (DB37) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB37 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 37-pin DB37 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB37 37POS SHLD
CABLE, DB37 M/F MOLDED 15
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSDMDB37MF-015-ND | 49AC6885 | |
| Product Name | Amphenol CS-DSDMDB37MF-015 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft | D-Sub Cables | Cable, Db37 M/f Molded 15 Amphenol Cables On Demand |
| Product Type | Patch; Serial | ||
| Cable Shielding | Foil | ||
| Cable Length | 15 ft (45.72 dm) | 15 ft (45.72 dm) | |
| Connector Type | DB37; DIN / Mini-DIN | DB37; Receptacle, Female Sockets |