Amphenol Cables on Demand Amphenol CS-DSDMDB25MM-050 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 50ft CS-DSDMDB25MM-050

Description
Buy 50ft Amphenol CS-DSDMDB25MM-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50ft Amphenol CS-DSDMDB25MM-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB25MM-050 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 50ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB25MM-050 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 50ft
Amphenol CS-DSDMDB25MM-050 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 50ft
Buy 50ft Amphenol CS-DSDMDB25MM-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50ft Amphenol CS-DSDMDB25MM-050 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB25MM-050-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB25 M/M MOLDED 50'

CABLE, DB25 M/M MOLDED 50'

Buy Now Datasheet
Cable, Db25 M/m Molded 50 Amphenol Cables On Demand - 49AC6881 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db25 M/m Molded 50 Amphenol Cables On Demand
49AC6881
Cable, Db25 M/m Molded 50 Amphenol Cables On Demand 49AC6881
CABLE, DB25 M/M MOLDED 50

CABLE, DB25 M/M MOLDED 50

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB25MM-050-ND 49AC6881
Product Name Amphenol CS-DSDMDB25MM-050 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Male 50ft D-Sub Cables Cable, Db25 M/m Molded 50 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 50 ft (152 dm) 50 ft (152 dm)
Connector Type DB25; DIN / Mini-DIN DB25; Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - ND250 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Measurement Solutions // Cables for NVH-Testing // Adapter cables, multicore cables, breakout boxes and connection adapter // 8-fold IEPE triax multicore cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 16.4 ft (50 dm)
View Details