Amphenol Cables on Demand Amphenol CS-DSDMDB25MF-025 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft CS-DSDMDB25MF-025

Description
Buy 25ft Amphenol CS-DSDMDB25MF-025 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CS-DSDMDB25MF-025 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB25MF-025 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB25MF-025 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft
Amphenol CS-DSDMDB25MF-025 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft
Buy 25ft Amphenol CS-DSDMDB25MF-025 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSDMDB25MF-025 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB25MF-025-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB25 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, D Sub 25P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand - 49AC6875 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 25P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand
49AC6875
Comp Cable, D Sub 25P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand 49AC6875
COMP CABLE, D SUB 25P PLUG-RCPT, 25FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 25P PLUG-RCPT, 25FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB25MF-025-ND 49AC6875
Product Name Amphenol CS-DSDMDB25MF-025 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 25ft D-Sub Cables Comp Cable, D Sub 25P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Connector Type DB25; DIN / Mini-DIN DB25; Receptacle, Female Sockets D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
RF Custom Cable Assembly - 100597DG00026 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details