Amphenol Cables on Demand Amphenol CS-DSDMDB25MF-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft CS-DSDMDB25MF-015

Description
Buy 15ft Amphenol CS-DSDMDB25MF-015 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 15ft Amphenol CS-DSDMDB25MF-015 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB25MF-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB25MF-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft
Amphenol CS-DSDMDB25MF-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft
Buy 15ft Amphenol CS-DSDMDB25MF-015 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 15ft Amphenol CS-DSDMDB25MF-015 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB25MF-015-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB25 Gray, Individual (Round) 15.00' (4.57m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 15.00' (4.57m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, D Sub 25P Plug-Rcpt, 15Ft; Connector Type A Amphenol Cables On Demand - 49AC6874 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 25P Plug-Rcpt, 15Ft; Connector Type A Amphenol Cables On Demand
49AC6874
Comp Cable, D Sub 25P Plug-Rcpt, 15Ft; Connector Type A Amphenol Cables On Demand 49AC6874
COMP CABLE, D SUB 25P PLUG-RCPT, 15FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 25P PLUG-RCPT, 15FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB25MF-015-ND 49AC6874
Product Name Amphenol CS-DSDMDB25MF-015 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft D-Sub Cables Comp Cable, D Sub 25P Plug-Rcpt, 15Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm) 14.99 ft (45.7 dm)
Connector Type DB25; DIN / Mini-DIN DB25; Receptacle, Female Sockets D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7VVB-1506M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Connector Type Standard
View Details