Amphenol Cables on Demand Amphenol CS-DSDMDB25MF-010 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft CS-DSDMDB25MF-010

Description
Buy 10ft Amphenol CS-DSDMDB25MF-010 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CS-DSDMDB25MF-010 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB25MF-010 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB25MF-010 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft
Amphenol CS-DSDMDB25MF-010 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft
Buy 10ft Amphenol CS-DSDMDB25MF-010 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CS-DSDMDB25MF-010 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB25MF-010-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB25 Gray, Individual (Round) 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables CS-DSDMDB25MF-010
CABLE ASSY DB25 SHLD GRAY 3.05M

CABLE ASSY DB25 SHLD GRAY 3.05M

Supplier's Site
D-Sub Cables CS-DSDMDB25MF-010
CABLE ASSY DB25 SHLD GRY 3.05M

CABLE ASSY DB25 SHLD GRY 3.05M

Supplier's Site Datasheet
Comp Cable, D Sub 25P Plug-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand - 49AC6873 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 25P Plug-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand
49AC6873
Comp Cable, D Sub 25P Plug-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand 49AC6873
COMP CABLE, D SUB 25P PLUG-RCPT, 10FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 25P PLUG-RCPT, 10FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB25MF-010-ND CS-DSDMDB25MF-010 CS-DSDMDB25MF-010 49AC6873
Product Name Amphenol CS-DSDMDB25MF-010 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft D-Sub Cables Cable Assemblies - D-Sub Cables D-Sub Cables Comp Cable, D Sub 25P Plug-Rcpt, 10Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial D-Sub Cables
Cable Shielding Foil Shielded Shielded
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Connector Type DB25; DIN / Mini-DIN DB25; Receptacle, Female Sockets D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7MMB-2510G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SSMP-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details