Amphenol Cables on Demand Amphenol CS-DSDMDB25MF-005 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft CS-DSDMDB25MF-005

Description
Buy 5ft Amphenol CS-DSDMDB25MF-005 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSDMDB25MF-005 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB25MF-005 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB25MF-005 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft
Amphenol CS-DSDMDB25MF-005 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft
Buy 5ft Amphenol CS-DSDMDB25MF-005 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSDMDB25MF-005 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB25 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB25MF-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB25 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, D Sub 25P Plug-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand - 49AC6872 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 25P Plug-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand
49AC6872
Comp Cable, D Sub 25P Plug-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand 49AC6872
COMP CABLE, D SUB 25P PLUG-RCPT, 5FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 25P PLUG-RCPT, 5FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB25MF-005-ND 49AC6872
Product Name Amphenol CS-DSDMDB25MF-005 25-Pin (DB25) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft D-Sub Cables Comp Cable, D Sub 25P Plug-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm)
Connector Type DB25; DIN / Mini-DIN DB25; Receptacle, Female Sockets D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details