Buy 15ft Amphenol CS-DSDMDB15MM-015 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB15 15POS SHLD
DELUXE DB15M/M MOLDED 15 (NOT FOR VGA)
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSDMDB15MM-015-ND | 49AC6868 | |
| Product Name | Amphenol CS-DSDMDB15MM-015 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Male 15ft | D-Sub Cables | Deluxe Db15M/m Molded 15 (Not For Vga) Amphenol Cables On Demand |
| Product Type | Patch; Serial | VGA Cable | |
| Cable Shielding | Foil | ||
| Cable Length | 15 ft (45.72 dm) | 15 ft (45.72 dm) | |
| Connector Type | DB15; DIN / Mini-DIN | DB15; Plug, Male Pins |