Buy 2.5ft Amphenol CS-DSDMDB15MM-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
D-Sub Cable Assembly DB15 Gray, Individual (Round) 2.50' (762.00mm) Plug, Male Pins to Plug, Male Pins Shielded
COMPUTER CABLE, D SUB 15 PLUG/PLUG, 2.5 ; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
CABLE ASSY DB15 SHLD GRAY 762MM
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CS-DSDMDB15MM-002.5-ND | 77Y9522 | CS-DSDMDB15MM-002.5 | |
| Product Name | Amphenol CS-DSDMDB15MM-002.5 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Male 2.5ft | D-Sub Cables | Computer Cable, D Sub 15 Plug/plug, 2.5 ; Connector Type A Amphenol Cables On Demand | Cable Assemblies - D-Sub Cables |
| Product Type | Patch; Serial | |||
| Cable Shielding | Foil | Shielded | ||
| Cable Length | 2.5 ft (7.62 dm) | 2.5 ft (7.62 dm) | 2.5 ft (7.62 dm) | 2.5 ft (7.62 dm) |
| Connector Type | DB15; DIN / Mini-DIN | DB15; Plug, Male Pins | D Sub 15 Position Plug |