Amphenol Cables on Demand Amphenol CS-DSDMDB15MF-002.5 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft CS-DSDMDB15MF-002.5

Description
Buy 2.5ft Amphenol CS-DSDMDB15MF-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2.5ft Amphenol CS-DSDMDB15MF-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB15MF-002.5 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB15MF-002.5 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft
Amphenol CS-DSDMDB15MF-002.5 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft
Buy 2.5ft Amphenol CS-DSDMDB15MF-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2.5ft Amphenol CS-DSDMDB15MF-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDMDB15MF-002.5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB15 Gray, Individual (Round) 2.50' (762.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB15 Gray, Individual (Round) 2.50' (762.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable for Computer Nework Etc… - 39491084 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
39491084
Cable for Computer Nework Etc… 39491084
COMPUTER CABLE, D SUB 15 POSITION PLUG, D SUB 15 POSITION RECEPTACLE, 2.5 FT, 762 MM, GREY. FREE 2 YEAR RADWELL WARRANTY

COMPUTER CABLE, D SUB 15 POSITION PLUG, D SUB 15 POSITION RECEPTACLE, 2.5 FT, 762 MM, GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Computer Cable, D Sub 15 Plug/rcpt, 2.5 ; Connector Type A Amphenol Cables On Demand - 77Y9517 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, D Sub 15 Plug/rcpt, 2.5 ; Connector Type A Amphenol Cables On Demand
77Y9517
Computer Cable, D Sub 15 Plug/rcpt, 2.5 ; Connector Type A Amphenol Cables On Demand 77Y9517
COMPUTER CABLE, D SUB 15 PLUG/RCPT, 2.5 ; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, D SUB 15 PLUG/RCPT, 2.5 ; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDMDB15MF-002.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDMDB15MF-002.5
Cable Assemblies - D-Sub Cables CS-DSDMDB15MF-002.5
CABLE ASSY DB15 SHLD GRAY 762MM

CABLE ASSY DB15 SHLD GRAY 762MM

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDMDB15MF-002.5-ND 39491084 77Y9517 CS-DSDMDB15MF-002.5
Product Name Amphenol CS-DSDMDB15MF-002.5 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft D-Sub Cables Cable for Computer Nework Etc… Computer Cable, D Sub 15 Plug/rcpt, 2.5 ; Connector Type A Amphenol Cables On Demand Cable Assemblies - D-Sub Cables
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Connector Type DB15; DIN / Mini-DIN DB15; Receptacle, Female Sockets D Sub 15 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details