Amphenol Cables on Demand Amphenol CS-DSDMDB09MM-005 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft CS-DSDMDB09MM-005

Description
Buy 5ft Amphenol CS-DSDMDB09MM-005 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSDMDB09MM-005 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB09MM-005 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB09MM-005 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft
Amphenol CS-DSDMDB09MM-005 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft
Buy 5ft Amphenol CS-DSDMDB09MM-005 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSDMDB09MM-005 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB09MM-005-ND - DigiKey
Thief River Falls, MN, United States
DELUXE DB9 M/M MOLDED 5'

DELUXE DB9 M/M MOLDED 5'

Buy Now Datasheet
Deluxe Db9 M/m Molded 5 Amphenol Cables On Demand - 49AC6864 - Newark, An Avnet Company
Chicago, IL, United States
Deluxe Db9 M/m Molded 5 Amphenol Cables On Demand
49AC6864
Deluxe Db9 M/m Molded 5 Amphenol Cables On Demand 49AC6864
DELUXE DB9 M/M MOLDED 5

DELUXE DB9 M/M MOLDED 5

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB09MM-005-ND 49AC6864
Product Name Amphenol CS-DSDMDB09MM-005 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft D-Sub Cables Deluxe Db9 M/m Molded 5 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm)
Connector Type DB9; DIN / Mini-DIN Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR1000 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type HF plug connector
View Details